Zener Diodes 39 Volt 0.5W 5% Product overview: BZT55C39-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C39-GS08 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Automotive, AEC-Q101, BZT55
Package: Tape & Reel (TR)
Product Status: Active
Voltage - Zener (Nom) (Vz): 39 V
Tolerance: ±5%
Power - Max: 500 mW
Impedance (Max) (Zzt): 90 Ohms
Current - Reverse Leakage @ Vr: 100 nA @ 30 V
Zener Diode 39V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 39V 500MW SOD80
Zener Diodes 39 Volt 0.5W 5%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT55C39-GS08 | BZT55C39-GS08-ND | BZT55C39-GS08 | BZT55C39-GS08 | |
| Product Name | 0.5W Zener Diode | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 39 volts | 39 volts | 39 volts | ||
| ZZT | 90 ohms | 90 ohms | 90 ohms |