Zener Diodes 30 Volt 0.5W 5% Product overview: BZT55C30-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55C30-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 30V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay
Win Source Part Number: 116731-BZT55C30-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diodes 30 Volt 0.5W 5%
DIODE ZENER 30V 500MW SOD80
DIODE ZENER 30V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZT55C30-GS18 | BZT55C30-GS18-ND | 116731-BZT55C30-GS18 | BZT55C30-GS18 | BZT55C30-GS18 | BZT55C30-GS18 |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT55C30-GS18 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80 Variant; SOD-80 | |
| RoHS Compliant | RoHS | |||||
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms |