Vishay Intertechnology, Inc. Diodes - Zener - Single - BZT55C2V7-GS08 BZT55C2V7-GS08

Description
Manufacturer: Vishay Win Source Part Number: 201808-BZT55C2V7-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 85 Ohm Family Name: BZT55C2V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C2V7; BZV55-C2V7/C; BZV55C2V7T1; Introduction Date: April 16, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201808-BZT55C2V7-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 85 Ohm Family Name: BZT55C2V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C2V7; BZV55-C2V7/C; BZV55C2V7T1; Introduction Date: April 16, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT55C2V7-GS08 - 201808-BZT55C2V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C2V7-GS08
201808-BZT55C2V7-GS08
Diodes - Zener - Single - BZT55C2V7-GS08 201808-BZT55C2V7-GS08
Manufacturer: Vishay Win Source Part Number: 201808-BZT55C2V7-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 85 Ohm Family Name: BZT55C2V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C2V7; BZV55-C2V7/C; BZV55C2V7T1; Introduction Date: April 16, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201808-BZT55C2V7-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 85 Ohm
Family Name: BZT55C2V7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C2V7; BZV55-C2V7/C; BZV55C2V7T1;
Introduction Date: April 16, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZT55C2V7-GS08
0.5W Zener Diode 287-BZT55C2V7-GS08
Zener Diodes 2.7 Volt 0.5W 5% Product overview: BZT55C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C2V7-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 2.7 Volt 0.5W 5% Product overview: BZT55C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C2V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT55C2V7-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C2V7-GS08TR-ND
Single Zener Diodes 112-BZT55C2V7-GS08TR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C2V7-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C2V7-GS08DKR-ND
Single Zener Diodes 112-BZT55C2V7-GS08DKR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C2V7-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C2V7-GS08CT-ND
Single Zener Diodes 112-BZT55C2V7-GS08CT-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C2V7-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C2V7-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C2V7-GS08
DIODE ZENER 2.7V 500MW SOD80

DIODE ZENER 2.7V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55C2V7-GS08
Zener Diodes BZT55C2V7-GS08
Zener Diodes 2.7 Volt 0.5W 5%

Zener Diodes 2.7 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 201808-BZT55C2V7-GS08 287-BZT55C2V7-GS08 112-BZT55C2V7-GS08TR-ND BZT55C2V7-GS08 BZT55C2V7-GS08
Product Name Diodes - Zener - Single - BZT55C2V7-GS08 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 85 ohms 85 ohms 85 ohms
Unlock Full Specs
to access all available technical data