Vishay Intertechnology, Inc. 0.5W Zener Diode BZT55C24-GS18

Description
Zener Diodes 24 Volt 0.5W 5% Product overview: BZT55C24-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 24 Volt 0.5W 5% Product overview: BZT55C24-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-BZT55C24-GS18
0.5W Zener Diode 287-BZT55C24-GS18
Zener Diodes 24 Volt 0.5W 5% Product overview: BZT55C24-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 24 Volt 0.5W 5% Product overview: BZT55C24-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT55C24-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C24-GS18-ND
Single Zener Diodes BZT55C24-GS18-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZT55C24-GS18 - 012498-BZT55C24-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C24-GS18
012498-BZT55C24-GS18
Diodes - Zener - Single - BZT55C24-GS18 012498-BZT55C24-GS18
Manufacturer: Vishay Win Source Part Number: 012498-BZT55C24-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 012498-BZT55C24-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C24-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C24-GS18
Discrete Semiconductor Products - Diodes - Zener BZT55C24-GS18
DIODE ZENER 24V 500MW SOD80

DIODE ZENER 24V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55C24-GS18
Zener Diodes BZT55C24-GS18
Zener Diodes 24 Volt 0.5W 5%

Zener Diodes 24 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C24-GS18 BZT55C24-GS18-ND 012498-BZT55C24-GS18 BZT55C24-GS18 BZT55C24-GS18
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT55C24-GS18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data