Vishay Intertechnology, Inc. 500 mW 24 V 200 mA Zener Diode BZT55C24-GS08

Description
BZT55 Series 500 mW 24 V 200 mA Small Signal Zener Diode - SOD-80 Product overview: BZT55C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V, 200 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 24 V, 200 mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BZT55 Series 500 mW 24 V 200 mA Small Signal Zener Diode - SOD-80 Product overview: BZT55C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V, 200 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 24 V, 200 mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mW 24 V 200 mA Zener Diode
287-BZT55C24-GS08
500 mW 24 V 200 mA Zener Diode 287-BZT55C24-GS08
BZT55 Series 500 mW 24 V 200 mA Small Signal Zener Diode - SOD-80 Product overview: BZT55C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V, 200 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 24 V, 200 mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS08 can be used for catalog matching and distributor lookup.

BZT55 Series 500 mW 24 V 200 mA Small Signal Zener Diode - SOD-80 Product overview: BZT55C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V, 200 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 24 V, 200 mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C24-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT55C24-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C24-GS08DKR-ND
Single Zener Diodes 112-BZT55C24-GS08DKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C24-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C24-GS08TR-ND
Single Zener Diodes 112-BZT55C24-GS08TR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C24-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C24-GS08CT-ND
Single Zener Diodes 112-BZT55C24-GS08CT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 24V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZT55C24-GS08 - 201806-BZT55C24-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C24-GS08
201806-BZT55C24-GS08
Diodes - Zener - Single - BZT55C24-GS08 201806-BZT55C24-GS08
Manufacturer: Vishay Win Source Part Number: 201806-BZT55C24-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201806-BZT55C24-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C24-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C24-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C24-GS08
DIODE ZENER 24V 500MW SOD80

DIODE ZENER 24V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C24-GS08 112-BZT55C24-GS08DKR-ND 201806-BZT55C24-GS08 BZT55C24-GS08
Product Name 500 mW 24 V 200 mA Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT55C24-GS08 Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data