Zener Diode 18V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay
Win Source Part Number: 865237-BZT55C18-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-80 QuadroMELF
Package: SOD-80 Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT55C18
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 QuadroMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 18 Volt 0.5W 5% Product overview: BZT55C18-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C18-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 18 Volt 0.5W 5%
DIODE ZENER 18V 500MW SOD80
DIODE ZENER 18V 500MW SOD80
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55C18-GS18-ND | 865237-BZT55C18-GS18 | 287-BZT55C18-GS18 | BZT55C18-GS18 | BZT55C18-GS18 | BZT55C18-GS18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT55C18-GS18 | 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80 Variant; SOD-80 | |
| RoHS Compliant | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts |