Manufacturer: Vishay
Win Source Part Number: 201804-BZT55C18-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
BZT55C18-GS08 Zener Diode, 18V 6% 0.5 W SMT 2-Pin SOD-80 | Siliconix / Vishay BZT55C18-GS08 Product overview: BZT55C18-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C18-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 18V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 18V 500mW ±5% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 18V 500MW SOD80
Zener Diodes 18 Volt 0.5W 5%
DIODE ZENER 18V 500MW SOD80
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8128490 | 201804-BZT55C18-GS08 | 287-BZT55C18-GS08 | 112-BZT55C18-GS08TR-ND | BZT55C18-GS08 | BZT55C18-GS08 | BZT55C18-GS08 |
| Product Name | Zener Diodes | Diodes - Zener - Single - BZT55C18-GS08 | 18V 0.5 W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Sod-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 | SOD-80 Variant; SOD-80 | |
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts |