Zener Diode 15V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 15V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 15V 500mW Surface Mount SOD-80 QuadroMELF
BZT55 Series 15 V 500 mW SMT Small Signal Zener Diode - QuadroMELF SOD-80 Product overview: BZT55C15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15 V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C15-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 116728-BZT55C15-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE ZENER 15V 500MW SOD80
Zener Diodes 15 Volt 0.5W 5%
DIODE ZENER 15V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55C15-GS08GITR-ND | 287-BZT55C15-GS08 | 116728-BZT55C15-GS08 | BZT55C15-GS08 | BZT55C15-GS08 | BZT55C15-GS08 |
| Product Name | Single Zener Diodes | 15 V 500 mW Zener Diode | Diodes - Zener - Single - BZT55C15-GS08 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 | SOD-80 Variant; SOD-80 | |
| RoHS Compliant | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts |