Vishay Intertechnology, Inc. 0.5W Zener Diode BZT55C13-GS08

Description
Zener Diodes 13 Volt 0.5W 5% Product overview: BZT55C13-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C13-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 13 Volt 0.5W 5% Product overview: BZT55C13-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C13-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-BZT55C13-GS08
0.5W Zener Diode 287-BZT55C13-GS08
Zener Diodes 13 Volt 0.5W 5% Product overview: BZT55C13-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C13-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 13 Volt 0.5W 5% Product overview: BZT55C13-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C13-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT55C13-GS08 - 201802-BZT55C13-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C13-GS08
201802-BZT55C13-GS08
Diodes - Zener - Single - BZT55C13-GS08 201802-BZT55C13-GS08
Manufacturer: Vishay Win Source Part Number: 201802-BZT55C13-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 26 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201802-BZT55C13-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 26 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C13-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C13-GS08TR-ND
Single Zener Diodes 112-BZT55C13-GS08TR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C13-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C13-GS08DKR-ND
Single Zener Diodes 112-BZT55C13-GS08DKR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C13-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C13-GS08CT-ND
Single Zener Diodes 112-BZT55C13-GS08CT-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 13V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C13-GS08
Zener Diodes BZT55C13-GS08
Zener Diodes 13 Volt 0.5W 5%

Zener Diodes 13 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C13-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C13-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C13-GS08
DIODE ZENER 13V 500MW SOD80

DIODE ZENER 13V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C13-GS08 201802-BZT55C13-GS08 112-BZT55C13-GS08TR-ND BZT55C13-GS08 BZT55C13-GS08
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZT55C13-GS08 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 26 ohms 26 ohms 26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details