Diode Zener Single 12V 5% 500mW 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C12-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324488-BZT55C12-GS1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: SOD-80 QuadroMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: SOD-80 Variant
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT55C12-GS18GITR,BZ
Base Product Number: BZT55C12
RoHS Status: ROHS3 Compliant
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 12 Volt 0.5W 5%
DIODE ZENER 12V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT55C12-GS18 | 1324488-BZT55C12-GS18 | BZT55C12-GS18GITR-ND | BZT55C12-GS18 | BZT55C12-GS18 |
| Product Name | 12V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-80 Variant; SOD-80 | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms |