Zener Diode 8.2V 500mW ±2% Surface Mount SOD-80 QuadroMELF
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-80 QuadroMELF
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-80 QuadroMELF
Zener Diodes 8.2 Volt 0.5W 2%
DIODE ZENER 8.2V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55B8V2-GS08GIDKR-ND | BZT55B8V2-GS08 | BZT55B8V2-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| Life Cycle Stage | Active |