Vishay Intertechnology, Inc. 0.5W Zener Diode BZT55B7V5-GS08

Description
Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZT55B7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B7V5-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZT55B7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B7V5-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 2086-BZT55B7V5-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZT55B7V5-GS08
0.5W Zener Diode 2086-BZT55B7V5-GS08
Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZT55B7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B7V5-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZT55B7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B7V5-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT55B7V5-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55B7V5-GS08-ND
Single Zener Diodes BZT55B7V5-GS08-ND
Zener Diode 7.5V 500mW ±2% Surface Mount SOD-80 QuadroMELF

Zener Diode 7.5V 500mW ±2% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZT55B7V5-GS08 - 201799-BZT55B7V5-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55B7V5-GS08
201799-BZT55B7V5-GS08
Diodes - Zener - Single - BZT55B7V5-GS08 201799-BZT55B7V5-GS08
Manufacturer: Vishay Win Source Part Number: 201799-BZT55B7V5-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 12,500

Manufacturer: Vishay
Win Source Part Number: 201799-BZT55B7V5-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 12,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55B7V5-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55B7V5-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55B7V5-GS08
DIODE ZENER 7.5V 500MW SOD80

DIODE ZENER 7.5V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55B7V5-GS08
Zener Diodes BZT55B7V5-GS08
Zener Diodes 7.5 Volt 0.5W 2%

Zener Diodes 7.5 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZT55B7V5-GS08 BZT55B7V5-GS08-ND 201799-BZT55B7V5-GS08 BZT55B7V5-GS08 BZT55B7V5-GS08
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT55B7V5-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data