Zener Diode 75V 500mW ±2% Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801539-BZT55B75-GS08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 75V
Supplier Device Package: SOD-80 QuadroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: SOD-80 Variant
Impedance (Maximum) (Zzt): 250 Ohms
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 12,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 56V
Zener Diodes 75 Volt 0.5W 2% Product overview: BZT55B75-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B75-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 75V 500MW SOD80
Zener Diodes 75 Volt 0.5W 2%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55B75-GS08-ND | 801539-BZT55B75-GS08 | 2086-BZT55B75-GS08 | BZT55B75-GS08 | BZT55B75-GS08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT55B75-GS08 | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 75 volts | 75 volts | 75 volts | ||
| ZZT | 250 ohms | 250 ohms | 250 ohms | ||
| IR | 1.00E-4 mA | 100 mA |