Zener Diode 47V 500mW ±2% Surface Mount SOD-80 QuadroMELF
Zener Diodes 47 Volt 0.5W 2% Product overview: BZT55B47-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55B47-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 201795-BZT55B47-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 12,500
DIODE ZENER 47V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55B47-GS08-ND | 2086-BZT55B47-GS08 | 201795-BZT55B47-GS08 | BZT55B47-GS08 |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Diodes - Zener - Single - BZT55B47-GS08 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| RoHS Compliant | RoHS | |||
| VZ | 47 volts | 47 volts | 47 volts |