DIODE ZENER 18V 500MW SOD80
DIODE ZENER 18V 500MW SOD80
Zener Diode 18V 500mW ±2% Surface Mount SOD-80 QuadroMELF
DIODE ZENER 18V 500MW SOD80
Zener Diodes 18 Volt 0.5W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT55B18-GS08CT-ND | BZT55B18-GS08 | BZT55B18-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | SOD-80; SOD-80 |