Vishay Precision Group Diodes - Zener - Single - BZT52C9V1-HE3-08 BZT52C9V1-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 865232-BZT52C9V1-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 9.1 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C9V1 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865232-BZT52C9V1-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 9.1 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C9V1 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C9V1-HE3-08 - 865232-BZT52C9V1-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C9V1-HE3-08
865232-BZT52C9V1-HE3-08
Diodes - Zener - Single - BZT52C9V1-HE3-08 865232-BZT52C9V1-HE3-08
Manufacturer: Vishay Win Source Part Number: 865232-BZT52C9V1-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 9.1 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C9V1 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865232-BZT52C9V1-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 9.1 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C9V1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
9.1V 0.5W Zener Diode - 2086-BZT52C9V1-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.5W Zener Diode
2086-BZT52C9V1-HE3-08
9.1V 0.5W Zener Diode 2086-BZT52C9V1-HE3-08
Zener Diode, 9.1V V(Z), 6.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C9V1-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 6.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C9V1-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C9V1-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C9V1-HE3-08-ND
Single Zener Diodes BZT52C9V1-HE3-08-ND
Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C9V1-HE3-08
Zener Diodes BZT52C9V1-HE3-08
Zener Diodes 9.1 Volt 0.41W 5% AUTO

Zener Diodes 9.1 Volt 0.41W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C9V1-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C9V1-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C9V1-HE3-08
DIODE ZENER 9.1V 410MW SOD123

DIODE ZENER 9.1V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 865232-BZT52C9V1-HE3-08 2086-BZT52C9V1-HE3-08 BZT52C9V1-HE3-08-ND BZT52C9V1-HE3-08 BZT52C9V1-HE3-08
Product Name Diodes - Zener - Single - BZT52C9V1-HE3-08 9.1V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data