Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZT52C9V1-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1323952-BZT52C9V1-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.8 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZT52C9V1-E3-08C T,BZT52C9V1-E3-08-ND ,BZT52C9V1-E3-08GICT -ND,112-BZT52C9V1-E3 -08DKR,112-BZT52C9V1 -E3-08TR,BZT52C9V1-E 3-08GICT,BZT52C9V1-E 3-08GITR-ND,BZT52C9V 1-E3-08GITR Base Product Number: BZT52C9V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1323952-BZT52C9V1-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.8 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZT52C9V1-E3-08C T,BZT52C9V1-E3-08-ND ,BZT52C9V1-E3-08GICT -ND,112-BZT52C9V1-E3 -08DKR,112-BZT52C9V1 -E3-08TR,BZT52C9V1-E 3-08GICT,BZT52C9V1-E 3-08GITR-ND,BZT52C9V 1-E3-08GITR Base Product Number: BZT52C9V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1323952-BZT52C9V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323952-BZT52C9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1323952-BZT52C9V1-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1323952-BZT52C9V1-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.8 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZT52C9V1-E3-08C T,BZT52C9V1-E3-08-ND ,BZT52C9V1-E3-08GICT -ND,112-BZT52C9V1-E3 -08DKR,112-BZT52C9V1 -E3-08TR,BZT52C9V1-E 3-08GICT,BZT52C9V1-E 3-08GITR-ND,BZT52C9V 1-E3-08GITR Base Product Number: BZT52C9V1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323952-BZT52C9V1-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4.8 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZT52C9V1-E3-08CT,BZT52C9V1-E3-08-ND,BZT52C9V1-E3-08GICT-ND,112-BZT52C9V1-E3-08DKR,112-BZT52C9V1-E3-08TR,BZT52C9V1-E3-08GICT,BZT52C9V1-E3-08GITR-ND,BZT52C9V1-E3-08GITR
Base Product Number: BZT52C9V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C9V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C9V1-E3-08DKR-ND
Single Zener Diodes 112-BZT52C9V1-E3-08DKR-ND
Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C9V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C9V1-E3-08CT-ND
Single Zener Diodes 112-BZT52C9V1-E3-08CT-ND
Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C9V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C9V1-E3-08TR-ND
Single Zener Diodes 112-BZT52C9V1-E3-08TR-ND
Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
9.1V 0.5W Zener Diode - 287-BZT52C9V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.5W Zener Diode
287-BZT52C9V1-E3-08
9.1V 0.5W Zener Diode 287-BZT52C9V1-E3-08
Zener Diode, 9.1V V(Z), 6.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 6.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C9V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C9V1-E3-08
Zener Diodes BZT52C9V1-E3-08
Zener Diodes 9.1 Volt 0.41W 5%

Zener Diodes 9.1 Volt 0.41W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C9V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C9V1-E3-08
DIODE ZENER 9.1V 410MW SOD123

DIODE ZENER 9.1V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1323952-BZT52C9V1-E3-08 112-BZT52C9V1-E3-08DKR-ND 287-BZT52C9V1-E3-08 BZT52C9V1-E3-08 BZT52C9V1-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 9.1V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 5 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data