Vishay Precision Group Single Zener Diodes BZT52C8V2-E3-08

Description
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT52C8V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C8V2-E3-08CT-ND
Single Zener Diodes 112-BZT52C8V2-E3-08CT-ND
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C8V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C8V2-E3-08TR-ND
Single Zener Diodes 112-BZT52C8V2-E3-08TR-ND
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C8V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C8V2-E3-08DKR-ND
Single Zener Diodes 112-BZT52C8V2-E3-08DKR-ND
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
8.2V 0.5W Zener Diode - 287-BZT52C8V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
287-BZT52C8V2-E3-08
8.2V 0.5W Zener Diode 287-BZT52C8V2-E3-08
Zener Diode, 8.2V V(Z), 6.1%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 6.1%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378042-BZT52C8V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378042-BZT52C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378042-BZT52C8V2-E3-08
Win Source Part Number: 1378042-BZT52C8V2-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZT52 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C8V2 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 6 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 7 Ohms

Win Source Part Number: 1378042-BZT52C8V2-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZT52
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C8V2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 6 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 7 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C8V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C8V2-E3-08
DIODE ZENER 8.2V 410MW SOD123

DIODE ZENER 8.2V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C8V2-E3-08
Zener Diodes BZT52C8V2-E3-08
Zener Diodes 8.2 Volt 0.41W 5%

Zener Diodes 8.2 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT52C8V2-E3-08CT-ND 287-BZT52C8V2-E3-08 1378042-BZT52C8V2-E3-08 BZT52C8V2-E3-08 BZT52C8V2-E3-08
Product Name Single Zener Diodes 8.2V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data