Zener Diode 75V 410mW ±5% Surface Mount SOD-123
Zener Diodes 75 Volt 0.41W 5%
DIODE ZENER 75V 410MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C75-G3-18-ND | BZT52C75-G3-18 | BZT52C75-G3-18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |