Vishay Intertechnology, Inc. 6.8V 500mW Zener Diode BZT52C6V8-V-GS18

Description
Diode Zener Single 6.8V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C6V8-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C6V8-V-GS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 6.8V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C6V8-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C6V8-V-GS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.8V 500mW Zener Diode - 295-BZT52C6V8-V-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500mW Zener Diode
295-BZT52C6V8-V-GS18
6.8V 500mW Zener Diode 295-BZT52C6V8-V-GS18
Diode Zener Single 6.8V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C6V8-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C6V8-V-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C6V8-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C6V8-V-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238711-BZT52C6V8-V-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238711-BZT52C6V8-V-GS18
Discrete Semiconductor Products 238711-BZT52C6V8-V-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238711-BZT52C6V8-V-G S18 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZT52C6V8-V Alternative Parts (Cross-Reference): BZT52C6V8-V; BZT52C6V8-V-G-08; BZT52C6V8-V-G-18; Introduction Date: April 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238711-BZT52C6V8-V-GS18
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZT52C6V8-V
Alternative Parts (Cross-Reference): BZT52C6V8-V; BZT52C6V8-V-G-08; BZT52C6V8-V-G-18;
Introduction Date: April 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZT52C6V8-V-GS18 238711-BZT52C6V8-V-GS18
Product Name 6.8V 500mW Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV55-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers