Vishay Precision Group Single Zener Diodes BZT52C6V2-HE3-08

Description
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C6V2-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2-HE3-08-ND
Single Zener Diodes BZT52C6V2-HE3-08-ND
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
6.2V 0.5W Zener Diode - 2086-BZT52C6V2-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.5W Zener Diode
2086-BZT52C6V2-HE3-08
6.2V 0.5W Zener Diode 2086-BZT52C6V2-HE3-08
Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C6V2-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C6V2-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C6V2-HE3-08 - 1026014-BZT52C6V2-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V2-HE3-08
1026014-BZT52C6V2-HE3-08
Diodes - Zener - Single - BZT52C6V2-HE3-08 1026014-BZT52C6V2-HE3-08
Manufacturer: Vishay Win Source Part Number: 1026014-BZT52C6V2-HE 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 4.8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026014-BZT52C6V2-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 4.8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C6V2-HE3-08
Zener Diodes BZT52C6V2-HE3-08
Zener Diodes 6.2 Volt 0.5W 5% AUTO

Zener Diodes 6.2 Volt 0.5W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V2-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V2-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C6V2-HE3-08
DIODE ZENER 6.2V 410MW SOD123

DIODE ZENER 6.2V 410MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C6V2-HE3-08-ND 2086-BZT52C6V2-HE3-08 1026014-BZT52C6V2-HE3-08 BZT52C6V2-HE3-08 BZT52C6V2-HE3-08
Product Name Single Zener Diodes 6.2V 0.5W Zener Diode Diodes - Zener - Single - BZT52C6V2-HE3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data