Vishay Precision Group 6.2V 0.5W Zener Diode BZT52C6V2-E3-08

Description
Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 0.5W Zener Diode - 287-BZT52C6V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.5W Zener Diode
287-BZT52C6V2-E3-08
6.2V 0.5W Zener Diode 287-BZT52C6V2-E3-08
Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 6.45%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 100059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
100059
Zener Diodes 100059
ZENER DIODE SOD123

ZENER DIODE SOD123

Supplier's Site
Zener Diodes - 100058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
100058
Zener Diodes 100058
ZENER DIODE SOD123

ZENER DIODE SOD123

Supplier's Site
Single Zener Diodes - 112-BZT52C6V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C6V2-E3-08TR-ND
Single Zener Diodes 112-BZT52C6V2-E3-08TR-ND
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C6V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C6V2-E3-08CT-ND
Single Zener Diodes 112-BZT52C6V2-E3-08CT-ND
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C6V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C6V2-E3-08DKR-ND
Single Zener Diodes 112-BZT52C6V2-E3-08DKR-ND
Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C6V2-E3-08 - 737513-BZT52C6V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V2-E3-08
737513-BZT52C6V2-E3-08
Diodes - Zener - Single - BZT52C6V2-E3-08 737513-BZT52C6V2-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 737513-BZT52C6V2-E3- 08 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 4.8 Ohms Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 410mW Current - Reverse Leakage at Vr: 100nA at 2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 737513-BZT52C6V2-E3-08
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 4.8 Ohms
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 410mW
Current - Reverse Leakage at Vr: 100nA at 2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C6V2-E3-08
DIODE ZENER 6.2V 410MW SOD123

DIODE ZENER 6.2V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C6V2-E3-08
Zener Diodes BZT52C6V2-E3-08
Zener Diodes 6.2 Volt 0.5W 5%

Zener Diodes 6.2 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3578
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3578
ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C6V2-E3-08 100059 112-BZT52C6V2-E3-08TR-ND 737513-BZT52C6V2-E3-08 BZT52C6V2-E3-08 BZT52C6V2-E3-08 60AC3578
Product Name 6.2V 0.5W Zener Diode Zener Diodes Single Zener Diodes Diodes - Zener - Single - BZT52C6V2-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 5 ohms 5 ohms 10 ohms
PD 410 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data