Vishay Precision Group 68V 410MW Zener Diode BZT52C68-HE3-18

Description
DIODE ZENER 68V 410MW SOD123 Product overview: BZT52C68-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 68V 410MW SOD123 Product overview: BZT52C68-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68V 410MW Zener Diode - 287-BZT52C68-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 410MW Zener Diode
287-BZT52C68-HE3-18
68V 410MW Zener Diode 287-BZT52C68-HE3-18
DIODE ZENER 68V 410MW SOD123 Product overview: BZT52C68-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 410MW SOD123 Product overview: BZT52C68-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381654-BZT52C68-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381654-BZT52C68-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381654-BZT52C68-HE3-18
Win Source Part Number: 1381654-BZT52C68-HE3 -18 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101, BZT52 Package: Tape & Reel (TR) Standard Package: 10,000 pcs Tolerance: ±5% Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 200 Ohms Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZT52C68 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381654-BZT52C68-HE3-18
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101, BZT52
Package: Tape & Reel (TR)
Standard Package: 10,000 pcs
Tolerance: ±5%
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 200 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: BZT52C68
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Zener Diodes - BZT52C68-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C68-HE3-18-ND
Single Zener Diodes BZT52C68-HE3-18-ND
Zener Diode 68V 410mW ±5% Surface Mount SOD-123

Zener Diode 68V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C68-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C68-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C68-HE3-18
DIODE ZENER 68V 410MW SOD123

DIODE ZENER 68V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C68-HE3-18
Zener Diodes BZT52C68-HE3-18
Zener Diodes 68 Volt 0.41W 5% AUTO

Zener Diodes 68 Volt 0.41W 5% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C68-HE3-18 1381654-BZT52C68-HE3-18 BZT52C68-HE3-18-ND BZT52C68-HE3-18 BZT52C68-HE3-18
Product Name 68V 410MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data