Win Source Part Number: 1050313-BZT52C68-HE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZT52
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5266B-E3-08; BZT52C62-E3-08; MMSZ5263B-7-F; MMSZ5264B-E3-08; BZT52C51-7-F; SZMMSZ5268BT1G;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52C68
Zener Diode, 68V V(Z), 5.88%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C68-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C68-HE3-08
Zener Diode 68V 410mW ±5% Surface Mount SOD-123
DIODE ZENER 68V 410MW SOD123
Zener Diodes 68 Volt 0.41W 5% AUTO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050313-BZT52C68-HE3-08 | 2086-BZT52C68-HE3-08 | BZT52C68-HE3-08-ND | BZT52C68-HE3-08 | BZT52C68-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 68V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 68 volts | 68 volts | 68 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |