Vishay Precision Group Diodes - Zener - Single - BZT52C68-E3-18 BZT52C68-E3-18

Description
Manufacturer: Vishay Win Source Part Number: 1026012-BZT52C68-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026012-BZT52C68-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C68-E3-18 - 1026012-BZT52C68-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C68-E3-18
1026012-BZT52C68-E3-18
Diodes - Zener - Single - BZT52C68-E3-18 1026012-BZT52C68-E3-18
Manufacturer: Vishay Win Source Part Number: 1026012-BZT52C68-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026012-BZT52C68-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C68-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C68-E3-18-ND
Single Zener Diodes BZT52C68-E3-18-ND
Zener Diode 68V 410mW ±5% Surface Mount SOD-123

Zener Diode 68V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
68V 500mW Zener Diode - 287-BZT52C68-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 500mW Zener Diode
287-BZT52C68-E3-18
68V 500mW Zener Diode 287-BZT52C68-E3-18
Diode Zener Single 68V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C68-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 68V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C68-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C68-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C68-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C68-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C68-E3-18
DIODE ZENER 68V 410MW SOD123

DIODE ZENER 68V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C68-E3-18
Zener Diodes BZT52C68-E3-18
Zener Diodes 68 Volt 0.41W 5%

Zener Diodes 68 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026012-BZT52C68-E3-18 BZT52C68-E3-18-ND 287-BZT52C68-E3-18 BZT52C68-E3-18 BZT52C68-E3-18
Product Name Diodes - Zener - Single - BZT52C68-E3-18 Single Zener Diodes 68V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 68 volts 68 volts 68 volts
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data