Vishay Precision Group 62V 500mW Zener Diode BZT52C62-E3-18

Description
Diode Zener Single 62V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C62-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 62V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C62-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 500mW Zener Diode - 287-BZT52C62-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 500mW Zener Diode
287-BZT52C62-E3-18
62V 500mW Zener Diode 287-BZT52C62-E3-18
Diode Zener Single 62V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C62-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 62V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C62-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C62-E3-18 - 1026011-BZT52C62-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C62-E3-18
1026011-BZT52C62-E3-18
Diodes - Zener - Single - BZT52C62-E3-18 1026011-BZT52C62-E3-18
Manufacturer: Vishay Win Source Part Number: 1026011-BZT52C62-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026011-BZT52C62-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C62-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C62-E3-18-ND
Single Zener Diodes BZT52C62-E3-18-ND
Zener Diode 62V 410mW ±5% Surface Mount SOD-123

Zener Diode 62V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C62-E3-18
Zener Diodes BZT52C62-E3-18
Zener Diodes 62 Volt 0.41W 5%

Zener Diodes 62 Volt 0.41W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C62-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C62-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C62-E3-18
DIODE ZENER 62V 410MW SOD123

DIODE ZENER 62V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C62-E3-18 1026011-BZT52C62-E3-18 BZT52C62-E3-18-ND BZT52C62-E3-18 BZT52C62-E3-18
Product Name 62V 500mW Zener Diode Diodes - Zener - Single - BZT52C62-E3-18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data