Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 20H3769 |
| Product Name | Diode; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 |