Vishay Precision Group Single Zener Diodes BZT52C5V6-E3-08

Description
Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C5V6-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6-E3-08GITR-ND
Single Zener Diodes BZT52C5V6-E3-08GITR-ND
Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6-E3-08GIDKR-ND
Single Zener Diodes BZT52C5V6-E3-08GIDKR-ND
Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6-E3-08GICT-ND
Single Zener Diodes BZT52C5V6-E3-08GICT-ND
Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C5V6-E3-08 - 770772-BZT52C5V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V6-E3-08
770772-BZT52C5V6-E3-08
Diodes - Zener - Single - BZT52C5V6-E3-08 770772-BZT52C5V6-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770772-BZT52C5V6-E3- 08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.6V Family Name: BZT52C5V6 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): BZT52C5V6-HE3-18; BZT52C5V6-HE3-08; MMSZ5232B-TP; BZT52C5V6Q-7-F; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770772-BZT52C5V6-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 410mW
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: BZT52C5V6
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): BZT52C5V6-HE3-18; BZT52C5V6-HE3-08; MMSZ5232B-TP; BZT52C5V6Q-7-F;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.6V 0.5W Zener Diode - 287-BZT52C5V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-BZT52C5V6-E3-08
5.6V 0.5W Zener Diode 287-BZT52C5V6-E3-08
Zener Diode, 5.6V V(Z), 7.14%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 7.14%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V6-E3-08
Zener Diodes BZT52C5V6-E3-08
Zener Diodes 5.6 Volt 0.5W 5%

Zener Diodes 5.6 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C5V6-E3-08
DIODE ZENER 5.6V 410MW SOD123

DIODE ZENER 5.6V 410MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C5V6-E3-08GITR-ND 770772-BZT52C5V6-E3-08 287-BZT52C5V6-E3-08 BZT52C5V6-E3-08 BZT52C5V6-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C5V6-E3-08 5.6V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 10 ohms 10 ohms 40 ohms
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B6V2,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details