Vishay Precision Group Single Zener Diodes BZT52C5V1-E3-08

Description
Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C5V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-E3-08DKR-ND
Single Zener Diodes BZT52C5V1-E3-08DKR-ND
Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-E3-08CT-ND
Single Zener Diodes BZT52C5V1-E3-08CT-ND
Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-E3-08TR-ND
Single Zener Diodes BZT52C5V1-E3-08TR-ND
Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±6% Surface Mount SOD-123

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-BZT52C5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-BZT52C5V1-E3-08
5.1V 0.5W Zener Diode 287-BZT52C5V1-E3-08
Zener Diode, 5.1V V(Z), 5.88%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5.88%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1808229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808229
Zener Diodes 1808229
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808735P
Zener Diodes 1808735P
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808735
Zener Diodes 1808735
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Diodes - Zener - Single - BZT52C5V1-E3-08 - 012486-BZT52C5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1-E3-08
012486-BZT52C5V1-E3-08
Diodes - Zener - Single - BZT52C5V1-E3-08 012486-BZT52C5V1-E3-08
Manufacturer: Vishay Win Source Part Number: 012486-BZT52C5V1-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Maximum Power Dissipation: 410mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 012486-BZT52C5V1-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 100nA @ 800mV
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1-E3-08
DIODE ZENER 5.1V 410MW SOD123

DIODE ZENER 5.1V 410MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C5V1-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1-E3-08
Single Zener Diodes BZT52C5V1-E3-08
DIODE ZENER 5.1V 410MW SOD123

DIODE ZENER 5.1V 410MW SOD123

Supplier's Site Datasheet
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4384 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4384
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4384
DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X7882 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X7882
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X7882
DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1-E3-08
Zener Diodes BZT52C5V1-E3-08
Zener Diodes 5.1 Volt 0.5W 5%

Zener Diodes 5.1 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C5V1-E3-08DKR-ND 287-BZT52C5V1-E3-08 1808229 012486-BZT52C5V1-E3-08 BZT52C5V1-E3-08 BZT52C5V1-E3-08 06X4384 BZT52C5V1-E3-08
Product Name Single Zener Diodes 5.1V 0.5W Zener Diode Zener Diodes Diodes - Zener - Single - BZT52C5V1-E3-08 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
PD 500 milliwatts 410 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data