Vishay Precision Group 0.41W Zener Diode BZT52C56-E3-18

Description
Zener Diodes 56 Volt 0.41W 5% Product overview: BZT52C56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C56-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 56 Volt 0.41W 5% Product overview: BZT52C56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C56-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.41W Zener Diode - 287-BZT52C56-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.41W Zener Diode
287-BZT52C56-E3-18
0.41W Zener Diode 287-BZT52C56-E3-18
Zener Diodes 56 Volt 0.41W 5% Product overview: BZT52C56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C56-E3-18 can be used for catalog matching and distributor lookup.

Zener Diodes 56 Volt 0.41W 5% Product overview: BZT52C56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C56-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C56-E3-18 - 1026003-BZT52C56-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C56-E3-18
1026003-BZT52C56-E3-18
Diodes - Zener - Single - BZT52C56-E3-18 1026003-BZT52C56-E3-18
Manufacturer: Vishay Win Source Part Number: 1026003-BZT52C56-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 135 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026003-BZT52C56-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 135 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C56-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C56-E3-18-ND
Single Zener Diodes BZT52C56-E3-18-ND
Zener Diode 56V 410mW ±5% Surface Mount SOD-123

Zener Diode 56V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C56-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C56-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C56-E3-18
DIODE ZENER 56V 410MW SOD123

DIODE ZENER 56V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C56-E3-18
Zener Diodes BZT52C56-E3-18
Zener Diodes 56 Volt 0.41W 5%

Zener Diodes 56 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C56-E3-18 1026003-BZT52C56-E3-18 BZT52C56-E3-18-ND BZT52C56-E3-18 BZT52C56-E3-18
Product Name 0.41W Zener Diode Diodes - Zener - Single - BZT52C56-E3-18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 56 volts 56 volts 56 volts
ZZT 135 ohms 135 ohms 135 ohms
Unlock Full Specs
to access all available technical data