Vishay Precision Group Diodes - Zener - Single - BZT52C51-HE3-08 BZT52C51-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 913936-BZT52C51-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 51 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C51 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913936-BZT52C51-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 51 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C51 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C51-HE3-08 - 913936-BZT52C51-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C51-HE3-08
913936-BZT52C51-HE3-08
Diodes - Zener - Single - BZT52C51-HE3-08 913936-BZT52C51-HE3-08
Manufacturer: Vishay Win Source Part Number: 913936-BZT52C51-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 51 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C51 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913936-BZT52C51-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 51 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C51
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZT52C51-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C51-HE3-08-ND
Single Zener Diodes BZT52C51-HE3-08-ND
Zener Diode 51V 410mW ±5% Surface Mount SOD-123

Zener Diode 51V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
51V 410MW Zener Diode - 287-BZT52C51-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 410MW Zener Diode
287-BZT52C51-HE3-08
51V 410MW Zener Diode 287-BZT52C51-HE3-08
DIODE ZENER 51V 410MW SOD123 Product overview: BZT52C51-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C51-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 410MW SOD123 Product overview: BZT52C51-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C51-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C51-HE3-08
Zener Diodes BZT52C51-HE3-08
Zener Diodes 51 Volt 0.41W 5% AUTO

Zener Diodes 51 Volt 0.41W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C51-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C51-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C51-HE3-08
DIODE ZENER 51V 410MW SOD123

DIODE ZENER 51V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 913936-BZT52C51-HE3-08 BZT52C51-HE3-08-ND 287-BZT52C51-HE3-08 BZT52C51-HE3-08 BZT52C51-HE3-08
Product Name Diodes - Zener - Single - BZT52C51-HE3-08 Single Zener Diodes 51V 410MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data