Vishay Precision Group Single Zener Diodes BZT52C4V7-E3-18

Description
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C4V7-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-E3-18-ND
Single Zener Diodes BZT52C4V7-E3-18-ND
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
4.7V 0.5W Zener Diode - 2086-BZT52C4V7-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.5W Zener Diode
2086-BZT52C4V7-E3-18
4.7V 0.5W Zener Diode 2086-BZT52C4V7-E3-18
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C4V7-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C4V7-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C4V7-E3-18 - 913934-BZT52C4V7-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7-E3-18
913934-BZT52C4V7-E3-18
Diodes - Zener - Single - BZT52C4V7-E3-18 913934-BZT52C4V7-E3-18
Manufacturer: Vishay Win Source Part Number: 913934-BZT52C4V7-E3- 18 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C4V7 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913934-BZT52C4V7-E3-18
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C4V7
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7-E3-18
Zener Diodes BZT52C4V7-E3-18
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7-E3-18
DIODE ZENER 4.7V 410MW SOD123

DIODE ZENER 4.7V 410MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C4V7-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C4V7-E3-18
Single Zener Diodes BZT52C4V7-E3-18
DIODE ZENER 4.7V 410MW SOD123

DIODE ZENER 4.7V 410MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C4V7-E3-18-ND 2086-BZT52C4V7-E3-18 913934-BZT52C4V7-E3-18 BZT52C4V7-E3-18 BZT52C4V7-E3-18 BZT52C4V7-E3-18
Product Name Single Zener Diodes 4.7V 0.5W Zener Diode Diodes - Zener - Single - BZT52C4V7-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details