Vishay Precision Group 4.7V 0.5W Zener Diode BZT52C4V7-E3-08

Description
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 0.5W Zener Diode - 287-BZT52C4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.5W Zener Diode
287-BZT52C4V7-E3-08
4.7V 0.5W Zener Diode 287-BZT52C4V7-E3-08
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C4V7-E3-08 - 913933-BZT52C4V7-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7-E3-08
913933-BZT52C4V7-E3-08
Diodes - Zener - Single - BZT52C4V7-E3-08 913933-BZT52C4V7-E3-08
Manufacturer: Vishay Win Source Part Number: 913933-BZT52C4V7-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C4V7 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C4V7-E3-08GICT, BZT52C4V7-E3-08GITR- ND, BZT52C4V7-E3-08-ND, 112-BZT52C4V7-E3-08C T, 112-BZT52C4V7-E3-08T R, BZT52C4V7-E3-08GICT- ND, 112-BZT52C4V7-E3-08D KR, BZT52C4V7-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 913933-BZT52C4V7-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C4V7
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C4V7-E3-08GICT, BZT52C4V7-E3-08GITR-ND, BZT52C4V7-E3-08-ND, 112-BZT52C4V7-E3-08CT, 112-BZT52C4V7-E3-08TR, BZT52C4V7-E3-08GICT-ND, 112-BZT52C4V7-E3-08DKR, BZT52C4V7-E3-08GITR

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C4V7-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C4V7-E3-08CT-ND
Single Zener Diodes 112-BZT52C4V7-E3-08CT-ND
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C4V7-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C4V7-E3-08TR-ND
Single Zener Diodes 112-BZT52C4V7-E3-08TR-ND
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C4V7-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C4V7-E3-08DKR-ND
Single Zener Diodes 112-BZT52C4V7-E3-08DKR-ND
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7-E3-08
Zener Diodes BZT52C4V7-E3-08
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3577 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3577
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3577
ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7-E3-08
DIODE ZENER 4.7V 410MW SOD123

DIODE ZENER 4.7V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C4V7-E3-08 913933-BZT52C4V7-E3-08 112-BZT52C4V7-E3-08CT-ND BZT52C4V7-E3-08 60AC3577 BZT52C4V7-E3-08
Product Name 4.7V 0.5W Zener Diode Diodes - Zener - Single - BZT52C4V7-E3-08 Single Zener Diodes Zener Diodes Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 70 ohms 78 ohms
Unlock Full Specs
to access all available technical data