Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT52C47-E3-08

Description
Win Source Part Number: 1367616-BZT52C47-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZT52 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C47 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 35 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 97 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367616-BZT52C47-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZT52 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C47 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 35 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 97 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367616-BZT52C47-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367616-BZT52C47-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367616-BZT52C47-E3-08
Win Source Part Number: 1367616-BZT52C47-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZT52 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C47 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 35 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 97 Ohms

Win Source Part Number: 1367616-BZT52C47-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZT52
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C47
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 35 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 97 Ohms

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C47-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C47-E3-08CT-ND
Single Zener Diodes 112-BZT52C47-E3-08CT-ND
Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C47-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C47-E3-08DKR-ND
Single Zener Diodes 112-BZT52C47-E3-08DKR-ND
Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C47-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C47-E3-08TR-ND
Single Zener Diodes 112-BZT52C47-E3-08TR-ND
Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Zener Diode 47V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
47V 0.5W Zener Diode - 2086-BZT52C47-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 0.5W Zener Diode
2086-BZT52C47-E3-08
47V 0.5W Zener Diode 2086-BZT52C47-E3-08
Zener Diode, 47V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C47-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C47-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 6.38%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C47-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C47-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C47-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C47-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C47-E3-08
DIODE ZENER 47V 410MW SOD123

DIODE ZENER 47V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C47-E3-08
Zener Diodes BZT52C47-E3-08
Zener Diodes 47 Volt 0.41W 5%

Zener Diodes 47 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1367616-BZT52C47-E3-08 112-BZT52C47-E3-08CT-ND 2086-BZT52C47-E3-08 BZT52C47-E3-08 BZT52C47-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes 47V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 47 volts 47 volts 47 volts
ZZT 97 ohms 70 ohms 97 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data