Vishay Precision Group Diodes - Zener - Single - BZT52C3V9-E3-08 BZT52C3V9-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770771-BZT52C3V9-E3- 08 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 3.9V Family Name: BZT52C3V9 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 95 Ohm Alternative Parts (Cross-Reference): BZT52C3V9-HE3-18; BZT52C3V9-HE3-08; BZT52C3V9; BZT52C3V9-TP-HF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770771-BZT52C3V9-E3- 08 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 3.9V Family Name: BZT52C3V9 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 95 Ohm Alternative Parts (Cross-Reference): BZT52C3V9-HE3-18; BZT52C3V9-HE3-08; BZT52C3V9; BZT52C3V9-TP-HF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C3V9-E3-08 - 770771-BZT52C3V9-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V9-E3-08
770771-BZT52C3V9-E3-08
Diodes - Zener - Single - BZT52C3V9-E3-08 770771-BZT52C3V9-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770771-BZT52C3V9-E3- 08 Packaging: Reel package Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 3.9V Family Name: BZT52C3V9 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 95 Ohm Alternative Parts (Cross-Reference): BZT52C3V9-HE3-18; BZT52C3V9-HE3-08; BZT52C3V9; BZT52C3V9-TP-HF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770771-BZT52C3V9-E3-08
Packaging: Reel package
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 410mW
Voltage - Zener (Nom) (Vz): 3.9V
Family Name: BZT52C3V9
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 95 Ohm
Alternative Parts (Cross-Reference): BZT52C3V9-HE3-18; BZT52C3V9-HE3-08; BZT52C3V9; BZT52C3V9-TP-HF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-E3-08CT-ND
Single Zener Diodes BZT52C3V9-E3-08CT-ND
Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-E3-08DKR-ND
Single Zener Diodes BZT52C3V9-E3-08DKR-ND
Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-E3-08TR-ND
Single Zener Diodes BZT52C3V9-E3-08TR-ND
Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 1808700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808700
Zener Diodes 1808700
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808228
Zener Diodes 1808228
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808700P
Zener Diodes 1808700P
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
3.9V 0.5W Zener Diode - 287-BZT52C3V9-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.5W Zener Diode
287-BZT52C3V9-E3-08
3.9V 0.5W Zener Diode 287-BZT52C3V9-E3-08
Zener Diode, 3.9V V(Z), 5.13%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5.13%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V9-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V9-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C3V9-E3-08
DIODE ZENER 3.9V 410MW SOD123

DIODE ZENER 3.9V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V9-E3-08
Zener Diodes BZT52C3V9-E3-08
Zener Diodes 3.9 Volt 0.5W 5%

Zener Diodes 3.9 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V9-E3-08
Single Zener Diodes BZT52C3V9-E3-08
DIODE ZENER 3.9V 410MW SOD123

DIODE ZENER 3.9V 410MW SOD123

Supplier's Site Datasheet
Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R - 884-BZT52C3V9-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R
884-BZT52C3V9-E3-08
Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R 884-BZT52C3V9-E3-08
Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R

Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 770771-BZT52C3V9-E3-08 BZT52C3V9-E3-08CT-ND 1808700 287-BZT52C3V9-E3-08 BZT52C3V9-E3-08 BZT52C3V9-E3-08 BZT52C3V9-E3-08 884-BZT52C3V9-E3-08
Product Name Diodes - Zener - Single - BZT52C3V9-E3-08 Single Zener Diodes Zener Diodes 3.9V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diode Zener Single 3.9V 5% 500mW 2-Pin SOD-123 T/R
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2
Unlock Full Specs
to access all available technical data