Vishay Precision Group Single Zener Diodes BZT52C3V3-HE3-18

Description
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C3V3-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3-HE3-18GITR-ND
Single Zener Diodes BZT52C3V3-HE3-18GITR-ND
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
3.3V 0.5W Zener Diode - 287-BZT52C3V3-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
287-BZT52C3V3-HE3-18
3.3V 0.5W Zener Diode 287-BZT52C3V3-HE3-18
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-HE3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C3V3-HE3-18 - 802749-BZT52C3V3-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V3-HE3-18
802749-BZT52C3V3-HE3-18
Diodes - Zener - Single - BZT52C3V3-HE3-18 802749-BZT52C3V3-HE3-18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802749-BZT52C3V3-HE3 -18 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 3.3V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 80 Ohms Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802749-BZT52C3V3-HE3-18
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 410mW
Voltage - Zener (Nom) (Vz): 3.3V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V3-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V3-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C3V3-HE3-18
DIODE ZENER 3.3V 410MW SOD123

DIODE ZENER 3.3V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V3-HE3-18
Zener Diodes BZT52C3V3-HE3-18
Zener Diodes 3.3 Volt 0.5W 5% AUTO

Zener Diodes 3.3 Volt 0.5W 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C3V3-HE3-18GITR-ND 287-BZT52C3V3-HE3-18 802749-BZT52C3V3-HE3-18 BZT52C3V3-HE3-18 BZT52C3V3-HE3-18
Product Name Single Zener Diodes 3.3V 0.5W Zener Diode Diodes - Zener - Single - BZT52C3V3-HE3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data