Vishay Precision Group 3.3V 0.5W Zener Diode BZT52C3V3-E3-08

Description
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 0.5W Zener Diode - 287-BZT52C3V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
287-BZT52C3V3-E3-08
3.3V 0.5W Zener Diode 287-BZT52C3V3-E3-08
Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C3V3-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3-E3-08GICT-ND
Single Zener Diodes BZT52C3V3-E3-08GICT-ND
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V3-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3-E3-08GITR-ND
Single Zener Diodes BZT52C3V3-E3-08GITR-ND
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V3-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3-E3-08GIDKR-ND
Single Zener Diodes BZT52C3V3-E3-08GIDKR-ND
Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C3V3-E3-08 - 201787-BZT52C3V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V3-E3-08
201787-BZT52C3V3-E3-08
Diodes - Zener - Single - BZT52C3V3-E3-08 201787-BZT52C3V3-E3-08
Manufacturer: Vishay Win Source Part Number: 201787-BZT52C3V3-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201787-BZT52C3V3-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V3-E3-08
Zener Diodes BZT52C3V3-E3-08
Zener Diodes 3.3 Volt 0.5W 5%

Zener Diodes 3.3 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C3V3-E3-08
DIODE ZENER 3.3V 410MW SOD123

DIODE ZENER 3.3V 410MW SOD123

Supplier's Site
Zener Diode, 3.3V, 0.41W, Sod-123; Zener Voltage Nom Vishay - 06AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.41W, Sod-123; Zener Voltage Nom Vishay
06AC5888
Zener Diode, 3.3V, 0.41W, Sod-123; Zener Voltage Nom Vishay 06AC5888
ZENER DIODE, 3.3V, 0.41W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52 Series RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.41W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.41W, 3.3V, Sod-123; Zener Voltage Vz Typ Vishay - 06AC5889 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.41W, 3.3V, Sod-123; Zener Voltage Vz Typ Vishay
06AC5889
Zener Diode, 0.41W, 3.3V, Sod-123; Zener Voltage Vz Typ Vishay 06AC5889
ZENER DIODE, 0.41W, 3.3V, SOD-123; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.41W, 3.3V, SOD-123; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C3V3-E3-08 BZT52C3V3-E3-08GICT-ND 201787-BZT52C3V3-E3-08 BZT52C3V3-E3-08 BZT52C3V3-E3-08 06AC5888 06AC5889
Product Name 3.3V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C3V3-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.3V, 0.41W, Sod-123; Zener Voltage Nom Vishay Zener Diode, 0.41W, 3.3V, Sod-123; Zener Voltage Vz Typ Vishay
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 80 ohms 80 ohms 95 ohms
Unlock Full Specs
to access all available technical data