Zener Diode 3V 410mW ±5% Surface Mount SOD-123
Zener Diode 3V 410mW ±5% Surface Mount SOD-123
Zener Diode 3V 410mW ±5% Surface Mount SOD-123
Zener Diodes 3.0 Volt 0.5W 5%
DIODE ZENER 3V 410MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT52C3V0-E3-08DKR-ND | BZT52C3V0-E3-08 | BZT52C3V0-E3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |