Vishay Intertechnology, Inc. 36V 0.5W Zener Diode BZT52C36-HE3-08

Description
Zener Diode, 36V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C36-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C36-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C36-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C36-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 0.5W Zener Diode - 2086-BZT52C36-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.5W Zener Diode
2086-BZT52C36-HE3-08
36V 0.5W Zener Diode 2086-BZT52C36-HE3-08
Zener Diode, 36V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C36-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C36-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C36-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C36-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C36-HE3-08 - 865217-BZT52C36-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C36-HE3-08
865217-BZT52C36-HE3-08
Diodes - Zener - Single - BZT52C36-HE3-08 865217-BZT52C36-HE3-08
Manufacturer: Vishay Win Source Part Number: 865217-BZT52C36-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 36 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C36 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865217-BZT52C36-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C36
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZT52C36-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C36-HE3-08-ND
Single Zener Diodes BZT52C36-HE3-08-ND
Zener Diode 36V 410mW ±5% Surface Mount SOD-123

Zener Diode 36V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C36-HE3-08
Zener Diodes BZT52C36-HE3-08
Zener Diodes 36 Volt 0.41W 5% AUTO

Zener Diodes 36 Volt 0.41W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C36-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C36-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C36-HE3-08
DIODE ZENER 36V 410MW SOD123

DIODE ZENER 36V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZT52C36-HE3-08 865217-BZT52C36-HE3-08 BZT52C36-HE3-08-ND BZT52C36-HE3-08 BZT52C36-HE3-08
Product Name 36V 0.5W Zener Diode Diodes - Zener - Single - BZT52C36-HE3-08 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 36 volts 36 volts
ZZT 40 ohms 87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers