Win Source Part Number: 1367402-BZT52C36-E3-
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZT52
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C36
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 27 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 87 Ohms
Zener Diode, 36V V(Z), 5.56%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C36-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C36-E3-18 can be used for catalog matching and distributor lookup.
Zener Diode 36V 410mW ±5% Surface Mount SOD-123
Zener Diode 36V 410mW ±5% Surface Mount SOD-123
Zener Diode 36V 410mW ±5% Surface Mount SOD-123
DIODE ZENER 36V 410MW SOD123
Zener Diodes 36 Volt 0.41W 5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367402-BZT52C36-E3-18 | 287-BZT52C36-E3-18 | BZT52C36-E3-18GITR-ND | BZT52C36-E3-18 | BZT52C36-E3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 36V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 36 volts | 36 volts | 36 volts | ||
| ZZT | 87 ohms | 40 ohms | 87 ohms | ||
| IR | 0.1000 mA | 100 mA |