Vishay Precision Group 33V 410MW Zener Diode BZT52C33-HE3-08

Description
DIODE ZENER 33V 410MW SOD123 Product overview: BZT52C33-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 410MW SOD123 Product overview: BZT52C33-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 410MW Zener Diode - 287-BZT52C33-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 410MW Zener Diode
287-BZT52C33-HE3-08
33V 410MW Zener Diode 287-BZT52C33-HE3-08
DIODE ZENER 33V 410MW SOD123 Product overview: BZT52C33-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 410MW SOD123 Product overview: BZT52C33-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT52C33-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C33-HE3-08TR-ND
Single Zener Diodes 112-BZT52C33-HE3-08TR-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C33-HE3-08 - 1025979-BZT52C33-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C33-HE3-08
1025979-BZT52C33-HE3-08
Diodes - Zener - Single - BZT52C33-HE3-08 1025979-BZT52C33-HE3-08
Manufacturer: Vishay Win Source Part Number: 1025979-BZT52C33-HE3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025979-BZT52C33-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C33-HE3-08
Zener Diodes BZT52C33-HE3-08
Zener Diodes 33 Volt 0.41W 5% AUTO

Zener Diodes 33 Volt 0.41W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C33-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C33-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C33-HE3-08
DIODE ZENER 33V 410MW SOD123

DIODE ZENER 33V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C33-HE3-08 112-BZT52C33-HE3-08TR-ND 1025979-BZT52C33-HE3-08 BZT52C33-HE3-08 BZT52C33-HE3-08
Product Name 33V 410MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C33-HE3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
ZZT 80 ohms 40 ohms 80 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data