Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZT52C33-E3-18

Description
Win Source Part Number: 965799-BZT52C33-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 25 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; MMSZ5257B-7-F; MMSZ5252B-7-F; MMSZ5254B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52C33-E3-18-ND,BZ T52C33-E3-18GITR,BZT 52C33-E3-18GICT,BZT5 2C33-E3-18GIDKR Base Product Number: BZT52C33
Request a Quote Datasheet
Description
Win Source Part Number: 965799-BZT52C33-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 25 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; MMSZ5257B-7-F; MMSZ5252B-7-F; MMSZ5254B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52C33-E3-18-ND,BZ T52C33-E3-18GITR,BZT 52C33-E3-18GICT,BZT5 2C33-E3-18GIDKR Base Product Number: BZT52C33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 965799-BZT52C33-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
965799-BZT52C33-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 965799-BZT52C33-E3-18
Win Source Part Number: 965799-BZT52C33-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 25 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; MMSZ5257B-7-F; MMSZ5252B-7-F; MMSZ5254B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52C33-E3-18-ND,BZ T52C33-E3-18GITR,BZT 52C33-E3-18GICT,BZT5 2C33-E3-18GIDKR Base Product Number: BZT52C33

Win Source Part Number: 965799-BZT52C33-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52C36-HE3-18; BZT52C36-E3-18; BZT52C36-HE3-08; MMSZ5257B-7-F; MMSZ5252B-7-F; MMSZ5254B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT52C33-E3-18-ND,BZT52C33-E3-18GITR,BZT52C33-E3-18GICT,BZT52C33-E3-18GIDKR
Base Product Number: BZT52C33

Buy Now Datasheet
Single Zener Diodes - BZT52C33-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-18GITR-ND
Single Zener Diodes BZT52C33-E3-18GITR-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C33-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-18GIDKR-ND
Single Zener Diodes BZT52C33-E3-18GIDKR-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C33-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-18GICT-ND
Single Zener Diodes BZT52C33-E3-18GICT-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
33V 0.5W Zener Diode - 2086-BZT52C33-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.5W Zener Diode
2086-BZT52C33-E3-18
33V 0.5W Zener Diode 2086-BZT52C33-E3-18
Zener Diode, 33V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C33-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C33-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C33-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C33-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C33-E3-18
DIODE ZENER 33V 410MW SOD123

DIODE ZENER 33V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C33-E3-18
Zener Diodes BZT52C33-E3-18
Zener Diodes 33 Volt 0.41W 5%

Zener Diodes 33 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 965799-BZT52C33-E3-18 BZT52C33-E3-18GITR-ND 2086-BZT52C33-E3-18 BZT52C33-E3-18 BZT52C33-E3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 33V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 33 volts 33 volts 33 volts
ZZT 40 ohms 40 ohms 80 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data