Vishay Precision Group Single Zener Diodes BZT52C33-E3-08

Description
Zener Diode 33V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 33V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C33-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-08GITR-ND
Single Zener Diodes BZT52C33-E3-08GITR-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C33-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-08GIDKR-ND
Single Zener Diodes BZT52C33-E3-08GIDKR-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C33-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-E3-08GICT-ND
Single Zener Diodes BZT52C33-E3-08GICT-ND
Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Zener Diode 33V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324896-BZT52C33-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324896-BZT52C33-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324896-BZT52C33-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324896-BZT52C33-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 25 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C33-E3-08GIDKR, BZT52C33-E3-08GITR,B ZT52C33-E3-08GICT,BZ T52C33-E3-08-ND Base Product Number: BZT52C33 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324896-BZT52C33-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C33-E3-08GIDKR,BZT52C33-E3-08GITR,BZT52C33-E3-08GICT,BZT52C33-E3-08-ND
Base Product Number: BZT52C33
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
33V 0.5W Zener Diode - 287-BZT52C33-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.5W Zener Diode
287-BZT52C33-E3-08
33V 0.5W Zener Diode 287-BZT52C33-E3-08
Zener Diode, 33V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 6.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C33-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C33-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C33-E3-08
DIODE ZENER 33V 410MW SOD123

DIODE ZENER 33V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C33-E3-08
Zener Diodes BZT52C33-E3-08
Zener Diodes 33 Volt 0.41W 5%

Zener Diodes 33 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C33-E3-08GITR-ND 1324896-BZT52C33-E3-08 287-BZT52C33-E3-08 BZT52C33-E3-08 BZT52C33-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 33V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data