Zener Diode 30V 410mW ±5% Surface Mount SOD-123
DIODE ZENER 30V 410MW SOD123
Zener Diodes 30 Volt 0.41W 5% AUTO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C30-HE3-08-ND | BZT52C30-HE3-08 | BZT52C30-HE3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |