Vishay Precision Group 27V 0.5W Zener Diode BZT52C27-E3-08

Description
Zener Diode, 27V V(Z), 7.04%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 27V V(Z), 7.04%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 0.5W Zener Diode - 287-BZT52C27-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.5W Zener Diode
287-BZT52C27-E3-08
27V 0.5W Zener Diode 287-BZT52C27-E3-08
Zener Diode, 27V V(Z), 7.04%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 7.04%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C27-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-E3-08GIDKR-ND
Single Zener Diodes BZT52C27-E3-08GIDKR-ND
Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C27-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-E3-08GICT-ND
Single Zener Diodes BZT52C27-E3-08GICT-ND
Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C27-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-E3-08GITR-ND
Single Zener Diodes BZT52C27-E3-08GITR-ND
Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Zener Diode 27V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C27-E3-08 - 913923-BZT52C27-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C27-E3-08
913923-BZT52C27-E3-08
Diodes - Zener - Single - BZT52C27-E3-08 913923-BZT52C27-E3-08
Manufacturer: Vishay Win Source Part Number: 913923-BZT52C27-E3-0 8 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 27 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C27 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C27-E3-08GICT, BZT52C27-E3-08GITR, BZT52C27-E3-08-ND, BZT52C27-E3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 913923-BZT52C27-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 27 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C27
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C27-E3-08GICT, BZT52C27-E3-08GITR, BZT52C27-E3-08-ND, BZT52C27-E3-08GIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C27-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C27-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C27-E3-08
DIODE ZENER 27V 410MW SOD123

DIODE ZENER 27V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C27-E3-08
Zener Diodes BZT52C27-E3-08
Zener Diodes 27 Volt 0.41W 5%

Zener Diodes 27 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C27-E3-08 BZT52C27-E3-08GIDKR-ND 913923-BZT52C27-E3-08 BZT52C27-E3-08 BZT52C27-E3-08
Product Name 27V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C27-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 27 volts 27 volts
ZZT 30 ohms 80 ohms
Unlock Full Specs
to access all available technical data