Vishay Intertechnology, Inc. 24.2V 500mW Zener Diode BZT52C24-V-GS08

Description
Diode Zener Single 24.2V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C24-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C24-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 24.2V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C24-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C24-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24.2V 500mW Zener Diode
295-BZT52C24-V-GS08
24.2V 500mW Zener Diode 295-BZT52C24-V-GS08
Diode Zener Single 24.2V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C24-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C24-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 24.2V 6% 500mW 2-Pin SOD-123 T/R Product overview: BZT52C24-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52C24-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZT52C24-V-GS08 - 959972-BZT52C24-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C24-V-GS08
959972-BZT52C24-V-GS08
Diodes - Zener - Single - BZT52C24-V-GS08 959972-BZT52C24-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959972-BZT52C24-V-GS 08 Impedance: 80 Ω Power Dissipation: 500 mW Voltage Tolerance: 6 % Zener Voltage: 24.2 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 13 mA Max Power Dissipation: 500 mW Test Current: 5 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959972-BZT52C24-V-GS08
Impedance: 80 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 6 %
Zener Voltage: 24.2 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 13 mA
Max Power Dissipation: 500 mW
Test Current: 5 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZT52C24-V-GS08 959972-BZT52C24-V-GS08
Product Name 24.2V 500mW Zener Diode Diodes - Zener - Single - BZT52C24-V-GS08
Package Tape and Reel
RoHS Compliant RoHS RoHS
VZ 24.2 volts 24.2 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1942-3-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
3 suppliers
Zener Diodes - 7384970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details