Vishay Precision Group 24V 410MW Zener Diode BZT52C24-HE3-08

Description
DIODE ZENER 24V 410MW SOD123 Product overview: BZT52C24-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 410MW SOD123 Product overview: BZT52C24-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 410MW Zener Diode - 287-BZT52C24-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 410MW Zener Diode
287-BZT52C24-HE3-08
24V 410MW Zener Diode 287-BZT52C24-HE3-08
DIODE ZENER 24V 410MW SOD123 Product overview: BZT52C24-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 410MW SOD123 Product overview: BZT52C24-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C24-HE3-08 - 865209-BZT52C24-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C24-HE3-08
865209-BZT52C24-HE3-08
Diodes - Zener - Single - BZT52C24-HE3-08 865209-BZT52C24-HE3-08
Manufacturer: Vishay Win Source Part Number: 865209-BZT52C24-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C24 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865209-BZT52C24-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 24 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C24
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZT52C24-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24-HE3-08-ND
Single Zener Diodes BZT52C24-HE3-08-ND
Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C24-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C24-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C24-HE3-08
DIODE ZENER 24V 410MW SOD123

DIODE ZENER 24V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C24-HE3-08
Zener Diodes BZT52C24-HE3-08
Zener Diodes 24 Volt 0.41W 5%

Zener Diodes 24 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C24-HE3-08 865209-BZT52C24-HE3-08 BZT52C24-HE3-08-ND BZT52C24-HE3-08 BZT52C24-HE3-08
Product Name 24V 410MW Zener Diode Diodes - Zener - Single - BZT52C24-HE3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
ZZT 70 ohms 70 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data