Vishay Precision Group Diodes - Zener - Single - BZT52C24-E3-08 BZT52C24-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770770-BZT52C24-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Family Name: BZT52C24 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): BZT52C24-HE3-18; BZT52C24-HE3-08; BZT52C24Q-7-F; BZT52C24Q-13-F; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770770-BZT52C24-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Family Name: BZT52C24 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): BZT52C24-HE3-18; BZT52C24-HE3-08; BZT52C24Q-7-F; BZT52C24Q-13-F; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C24-E3-08 - 770770-BZT52C24-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C24-E3-08
770770-BZT52C24-E3-08
Diodes - Zener - Single - BZT52C24-E3-08 770770-BZT52C24-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770770-BZT52C24-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Family Name: BZT52C24 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 28 Ohm Alternative Parts (Cross-Reference): BZT52C24-HE3-18; BZT52C24-HE3-08; BZT52C24Q-7-F; BZT52C24Q-13-F; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770770-BZT52C24-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 410mW
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Family Name: BZT52C24
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 28 Ohm
Alternative Parts (Cross-Reference): BZT52C24-HE3-18; BZT52C24-HE3-08; BZT52C24Q-7-F; BZT52C24Q-13-F;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZT52C24-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24-E3-08GITR-ND
Single Zener Diodes BZT52C24-E3-08GITR-ND
Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C24-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24-E3-08GICT-ND
Single Zener Diodes BZT52C24-E3-08GICT-ND
Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C24-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24-E3-08GIDKR-ND
Single Zener Diodes BZT52C24-E3-08GIDKR-ND
Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Zener Diode 24V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
24V 0.5W Zener Diode - 287-BZT52C24-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.5W Zener Diode
287-BZT52C24-E3-08
24V 0.5W Zener Diode 287-BZT52C24-E3-08
Zener Diode, 24V V(Z), 5.79%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5.79%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C24-E3-08
Zener Diodes BZT52C24-E3-08
Zener Diodes 24 Volt 0.41W 5%

Zener Diodes 24 Volt 0.41W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C24-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C24-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C24-E3-08
DIODE ZENER 24V 410MW SOD123

DIODE ZENER 24V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 770770-BZT52C24-E3-08 BZT52C24-E3-08GITR-ND 287-BZT52C24-E3-08 BZT52C24-E3-08 BZT52C24-E3-08
Product Name Diodes - Zener - Single - BZT52C24-E3-08 Single Zener Diodes 24V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 24 volts 24 volts 24 volts
ZZT 28 ohms 28 ohms 70 ohms
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data