Vishay Precision Group Single Zener Diodes BZT52C22-E3-08

Description
Zener Diode 22V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 22V 410mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT52C22-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C22-E3-08DKR-ND
Single Zener Diodes 112-BZT52C22-E3-08DKR-ND
Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C22-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C22-E3-08TR-ND
Single Zener Diodes 112-BZT52C22-E3-08TR-ND
Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52C22-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52C22-E3-08CT-ND
Single Zener Diodes 112-BZT52C22-E3-08CT-ND
Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Zener Diode 22V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C22-E3-08 - 752462-BZT52C22-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C22-E3-08
752462-BZT52C22-E3-08
Diodes - Zener - Single - BZT52C22-E3-08 752462-BZT52C22-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 752462-BZT52C22-E3-0 8 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 25 Ohms Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 410mW Current - Reverse Leakage at Vr: 100nA at 17V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 752462-BZT52C22-E3-08
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 410mW
Current - Reverse Leakage at Vr: 100nA at 17V

Buy Now
22V 0.5W Zener Diode - 287-BZT52C22-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.5W Zener Diode
287-BZT52C22-E3-08
22V 0.5W Zener Diode 287-BZT52C22-E3-08
Zener Diode, 22V V(Z), 5.67%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5.67%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C22-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C22-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C22-E3-08
DIODE ZENER 22V 410MW SOD123

DIODE ZENER 22V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C22-E3-08
Zener Diodes BZT52C22-E3-08
Zener Diodes 22 Volt 0.41W 5%

Zener Diodes 22 Volt 0.41W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT52C22-E3-08DKR-ND 752462-BZT52C22-E3-08 287-BZT52C22-E3-08 BZT52C22-E3-08 BZT52C22-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C22-E3-08 22V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VZ 22 volts 22 volts 22 volts
ZZT 25 ohms 25 ohms 55 ohms
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B5V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details