Vishay Precision Group Diodes - Zener - Single - BZT52C20-E3-08 BZT52C20-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722813-BZT52C20-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 410mW Current - Reverse Leakage at Vr: 100nA at 15V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722813-BZT52C20-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 410mW Current - Reverse Leakage at Vr: 100nA at 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C20-E3-08 - 722813-BZT52C20-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C20-E3-08
722813-BZT52C20-E3-08
Diodes - Zener - Single - BZT52C20-E3-08 722813-BZT52C20-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722813-BZT52C20-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 410mW Current - Reverse Leakage at Vr: 100nA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722813-BZT52C20-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 410mW
Current - Reverse Leakage at Vr: 100nA at 15V

Buy Now
20V 0.5W Zener Diode - 287-BZT52C20-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.5W Zener Diode
287-BZT52C20-E3-08
20V 0.5W Zener Diode 287-BZT52C20-E3-08
Zener Diode, 20V V(Z), 6%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 6%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C20-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20-E3-08GITR-ND
Single Zener Diodes BZT52C20-E3-08GITR-ND
Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C20-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20-E3-08GIDKR-ND
Single Zener Diodes BZT52C20-E3-08GIDKR-ND
Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C20-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20-E3-08GICT-ND
Single Zener Diodes BZT52C20-E3-08GICT-ND
Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Zener Diode 20V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C20-E3-08
Zener Diodes BZT52C20-E3-08
Zener Diodes 20 Volt 0.41W 5%

Zener Diodes 20 Volt 0.41W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C20-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C20-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C20-E3-08
DIODE ZENER 20V 410MW SOD123

DIODE ZENER 20V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 722813-BZT52C20-E3-08 287-BZT52C20-E3-08 BZT52C20-E3-08GITR-ND BZT52C20-E3-08 BZT52C20-E3-08
Product Name Diodes - Zener - Single - BZT52C20-E3-08 20V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 20 volts 20 volts 20 volts
ZZT 20 ohms 20 ohms 50 ohms
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data